1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized 2824 (7260 Metric)
CAP, 1UF, 63V, FILM, 2824 ROHS COMPLIANT: YES
CAP FILM 1UF 10% 63VDC 2824
CAP FILM 1UF 10% 63VDC 2824
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1917-6-ND | 1928-1917-1-ND | 69AH2405 | SMDNC04100TB00KQ00 | SMDNC04100TB00KQ00 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 1Uf, 63V, Film, 2824 Rohs Compliant Wima | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |