62F (EDLC) Supercapacitor 18V Module 22mOhm 1500 Hrs @ 65°C
CAP LITH HYB 62F 0%/20% 18V CHAS
CAPACITOR 62F 0%/20% 18V CHAS
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2610-SM0062-018-P-ND | SM0062-018-P | SM0062-018-P |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 6.20E7 microF | 6.20E7 microF | 6.20E7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Screw |