KEMET Electronics Corporation Ceramic Capacitors SM36B225K102A

Description
2.2µF ±10% 1000V (1kV) Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
2.2µF ±10% 1000V (1kV) Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-SM36B225K102A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-SM36B225K102A-ND
Ceramic Capacitors 399-SM36B225K102A-ND
2.2µF ±10% 1000V (1kV) Ceramic Capacitor X7R Nonstandard SMD

2.2µF ±10% 1000V (1kV) Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SM36B225K102A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SM36B225K102A
Capacitors - Ceramic Capacitors SM36B225K102A
CAP CER 2.2UF 1KV X7R RADIAL

CAP CER 2.2UF 1KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - SM36B225K102A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SM36B225K102A
Ceramic Capacitors SM36B225K102A
CAP CER 2.2UF 1KV X7R RADIAL

CAP CER 2.2UF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-SM36B225K102A-ND SM36B225K102A SM36B225K102A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J6300822JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details