Vishay Intertechnology, Inc. Ceramic Capacitors SMDY1392MY5UDR

Description
3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet
Description
3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-SMDY1392MY5UDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1392MY5UDRDKR-ND
Ceramic Capacitors 56-SMDY1392MY5UDRDKR-ND
3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1392MY5UDRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1392MY5UDRCT-ND
Ceramic Capacitors 56-SMDY1392MY5UDRCT-ND
3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1392MY5UDRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1392MY5UDRTR-ND
Ceramic Capacitors 56-SMDY1392MY5UDRTR-ND
3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

3900pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - SMDY1392MY5UDR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SMDY1392MY5UDR
Ceramic Capacitors SMDY1392MY5UDR
SMDY1 X760Y500VAC 3900PF 20% Y5U

SMDY1 X760Y500VAC 3900PF 20% Y5U

Supplier's Site Datasheet
Ceramic Suppression Cap, 3900Pf, X1/y1 Rohs Compliant Vishay - 04AJ4626 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Suppression Cap, 3900Pf, X1/y1 Rohs Compliant Vishay
04AJ4626
Ceramic Suppression Cap, 3900Pf, X1/y1 Rohs Compliant Vishay 04AJ4626
CERAMIC SUPPRESSION CAP, 3900PF, X1/Y1 ROHS COMPLIANT: YES

CERAMIC SUPPRESSION CAP, 3900PF, X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-SMDY1392MY5UDRDKR-ND 56-SMDY1392MY5UDRCT-ND SMDY1392MY5UDR 04AJ4626
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Suppression Cap, 3900Pf, X1/y1 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, SLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers