CAP FILM 0.1UF 20% 63VAC 1812
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1928-SMDTD03100KA00MS00-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Polyester |