CAP FILM 0.068UF 10% 63VAC 1812
CAP FILM 0.068UF 10% 63VAC 1812
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-SMDTD02680KA00KP00TR-ND | SMDTD02680KA00KP00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |