Vishay Intertechnology, Inc. Ceramic Capacitors SMDY1470KY5SARS

Description
SMDY1 X440Y300VAC 47PF 10% Y5S R
Request a Quote Datasheet
Description
SMDY1 X440Y300VAC 47PF 10% Y5S R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-SMDY1470KY5SARSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1470KY5SARSTR-ND
Ceramic Capacitors 56-SMDY1470KY5SARSTR-ND
SMDY1 X440Y300VAC 47PF 10% Y5S R

SMDY1 X440Y300VAC 47PF 10% Y5S R

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1470KY5SARSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1470KY5SARSCT-ND
Ceramic Capacitors 56-SMDY1470KY5SARSCT-ND
SMDY1 X440Y300VAC 47PF 10% Y5S R

SMDY1 X440Y300VAC 47PF 10% Y5S R

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1470KY5SARSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1470KY5SARSDKR-ND
Ceramic Capacitors 56-SMDY1470KY5SARSDKR-ND
SMDY1 X440Y300VAC 47PF 10% Y5S R

SMDY1 X440Y300VAC 47PF 10% Y5S R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 56-SMDY1470KY5SARSTR-ND 56-SMDY1470KY5SARSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details