Vishay Intertechnology, Inc. Ceramic Capacitors SMDY1102MY5UCR

Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet
Description
1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-SMDY1102MY5UCRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1102MY5UCRTR-ND
Ceramic Capacitors 56-SMDY1102MY5UCRTR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1102MY5UCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1102MY5UCRDKR-ND
Ceramic Capacitors 56-SMDY1102MY5UCRDKR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1102MY5UCRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1102MY5UCRCT-ND
Ceramic Capacitors 56-SMDY1102MY5UCRCT-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

1000pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SMDY1102MY5UCR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SMDY1102MY5UCR
Capacitors - Ceramic Capacitors SMDY1102MY5UCR
SMDY1 X760Y500VAC 1000PF 20% Y5U

SMDY1 X760Y500VAC 1000PF 20% Y5U

Supplier's Site
Ceramic Suppression Cap, 1000Pf, X1/y1 Rohs Compliant Vishay - 04AJ4622 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Suppression Cap, 1000Pf, X1/y1 Rohs Compliant Vishay
04AJ4622
Ceramic Suppression Cap, 1000Pf, X1/y1 Rohs Compliant Vishay 04AJ4622
CERAMIC SUPPRESSION CAP, 1000PF, X1/Y1 ROHS COMPLIANT: YES

CERAMIC SUPPRESSION CAP, 1000PF, X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-SMDY1102MY5UCRTR-ND 56-SMDY1102MY5UCRDKR-ND SMDY1102MY5UCR 04AJ4622
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Suppression Cap, 1000Pf, X1/y1 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details