WIMA Film Capacitors SMDTF02680QA00MS00

Description
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)
Request a Quote
Description
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMDTF02680QA00MS00 is a metallized polyester (PET) surface mount film capacitor from Lingto Electronic Limited. It features a capacitance of 0.068 µF with a tolerance of ±20% and a rated voltage of 250 VDC. The capacitor is designed for general DC applications, including bypass, blocking, coupling, and decoupling. It operates within a temperature range of -55°C to +125°C and is suitable for lead-free soldering, complying with RoHS standards. The capacitor is encapsulated in a solvent-resistant, flame-retardant plastic case, rated UL 94 V-0, ensuring durability in various environments. It has a self-healing property, which enhances reliability over time. The insulation resistance at +20°C is specified, and the operational life is rated at 300,000 hours at maximum temperature conditions. The product is available in standard tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The SMDTF02680QA00MS00 is a metallized polyester (PET) surface mount film capacitor from Lingto Electronic Limited. It features a capacitance of 0.068 µF with a tolerance of ±20% and a rated voltage of 250 VDC. The capacitor is designed for general DC applications, including bypass, blocking, coupling, and decoupling. It operates within a temperature range of -55°C to +125°C and is suitable for lead-free soldering, complying with RoHS standards. The capacitor is encapsulated in a solvent-resistant, flame-retardant plastic case, rated UL 94 V-0, ensuring durability in various environments. It has a self-healing property, which enhances reliability over time. The insulation resistance at +20°C is specified, and the operational life is rated at 300,000 hours at maximum temperature conditions. The product is available in standard tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1878-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1878-ND
Film Capacitors 1928-1878-ND
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - SMDTF02680QA00MS00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SMDTF02680QA00MS00
Capacitors - Film Capacitors SMDTF02680QA00MS00
CAP FILM 0.068UF 20% 160VAC 2220

CAP FILM 0.068UF 20% 160VAC 2220

Supplier's Site
Film Capacitors SMDTF02680QA00MS00
CAP FILM 0.068UF 20% 250VDC 2220

CAP FILM 0.068UF 20% 250VDC 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1878-ND SMDTF02680QA00MS00 SMDTF02680QA00MS00
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers