Vishay Intertechnology, Inc. Ceramic Capacitors SMDY1472MY5UDR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-SMDY1472MY5UDRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1472MY5UDRTR-ND
Ceramic Capacitors 56-SMDY1472MY5UDRTR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1472MY5UDRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1472MY5UDRCT-ND
Ceramic Capacitors 56-SMDY1472MY5UDRCT-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Ceramic Capacitors - 56-SMDY1472MY5UDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-SMDY1472MY5UDRDKR-ND
Ceramic Capacitors 56-SMDY1472MY5UDRDKR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

4700pF ±20% 760VAC Ceramic Capacitor Y5U 2-SMD

Buy Now Datasheet
Singapore, Singapore
SMD 0.0047uF Capacitor
60-SMDY1472MY5UDR
SMD 0.0047uF Capacitor 60-SMDY1472MY5UDR
Cap Ceramic Suppression X1/Y1 0.0047uF 760VAC/500VAC Y5U 20%( 19.2 X 14.6 X 4mm) SMD 125°C T/R Product overview: SMDY1472MY5UDR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMDY1472MY5UDR can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y1 0.0047uF 760VAC/500VAC Y5U 20%( 19.2 X 14.6 X 4mm) SMD 125°C T/R Product overview: SMDY1472MY5UDR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMDY1472MY5UDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Suppression Cap, 4700Pf, X1/y1 Rohs Compliant Vishay - 04AJ4628 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Suppression Cap, 4700Pf, X1/y1 Rohs Compliant Vishay
04AJ4628
Ceramic Suppression Cap, 4700Pf, X1/y1 Rohs Compliant Vishay 04AJ4628
CERAMIC SUPPRESSION CAP, 4700PF, X1/Y1 ROHS COMPLIANT: YES

CERAMIC SUPPRESSION CAP, 4700PF, X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - SMDY1472MY5UDR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SMDY1472MY5UDR
Ceramic Capacitors SMDY1472MY5UDR
SMDY1 X760Y500VAC 4700PF 20% Y5U

SMDY1 X760Y500VAC 4700PF 20% Y5U

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-SMDY1472MY5UDRTR-ND 56-SMDY1472MY5UDRDKR-ND 60-SMDY1472MY5UDR 04AJ4628 SMDY1472MY5UDR
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0047uF Capacitor Ceramic Suppression Cap, 4700Pf, X1/y1 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, SLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details