The SMDTD03220KB00MP00 is a metallized polyester (PET) surface mount film capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a voltage rating of 100 VDC. It is encapsulated in a solvent-resistant, flame-retardant plastic case compliant with UL 94 V-0 standards. The capacitor operates within a temperature range of -55°C to +125°C and is suitable for lead-free soldering, adhering to RoHS 2015/863/EU regulations. This component is designed for various DC applications, including bypass, blocking, coupling, and decoupling. It exhibits self-healing properties and has a reliability rating of 300,000 hours at maximum operating conditions. The capacitor is available in size code 1812, with a typical dissipation factor of 0.008 at 1 kHz. It is packaged in tape and reel format for ease of handling in automated assembly processes.
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized 1812 (4532 Metric)
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized 1812 (4532 Metric)
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized 1812 (4532 Metric)
CAP FILM 0.22UF 20% 63VAC 1812
CAP FILM 0.22UF 20% 100VDC 1812
CAP FILM 0.22UF 20% 100VDC 1812
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1946-1-ND | 1928-1946-6-ND | SMDTD03220KB00MP00 | SMDTD03220KB00MP00 | SMDTD03220KB00MP00 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized |