WIMA Capacitors - Film Capacitors SMDTF03220TB00KQ00

Description
Win Source Part Number: 1340740-SMDTF03220TB 00KQ00 Category: Capacitors - Film Capacitors Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm) Applications: General Purpose Height - Seated (Max): 0.209" (5.30mm) Standard Package: 750 Capacitance: 0.22 µF Tolerance: ±10% Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Surface Mount Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: WIMA
Request a Quote Datasheet
Description
Win Source Part Number: 1340740-SMDTF03220TB 00KQ00 Category: Capacitors - Film Capacitors Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm) Applications: General Purpose Height - Seated (Max): 0.209" (5.30mm) Standard Package: 750 Capacitance: 0.22 µF Tolerance: ±10% Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Surface Mount Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: WIMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1340740-SMDTF03220TB00KQ00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1340740-SMDTF03220TB00KQ00
Capacitors - Film Capacitors 1340740-SMDTF03220TB00KQ00
Win Source Part Number: 1340740-SMDTF03220TB 00KQ00 Category: Capacitors - Film Capacitors Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm) Applications: General Purpose Height - Seated (Max): 0.209" (5.30mm) Standard Package: 750 Capacitance: 0.22 µF Tolerance: ±10% Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Surface Mount Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Mfr: WIMA

Win Source Part Number: 1340740-SMDTF03220TB00KQ00
Category: Capacitors - Film Capacitors
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Size / Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm)
Applications: General Purpose
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 750
Capacitance: 0.22 µF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized
Mounting Type: Surface Mount
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0045
Mfr: WIMA

Buy Now Datasheet
Film Capacitors - 1928-1958-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1958-2-ND
Film Capacitors 1928-1958-2-ND
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 1928-1958-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1958-1-ND
Film Capacitors 1928-1958-1-ND
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

Buy Now Datasheet
Film Capacitors - 1928-1958-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1958-6-ND
Film Capacitors 1928-1958-6-ND
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized 2824 (7260 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - SMDTF03220TB00KQ00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SMDTF03220TB00KQ00
Capacitors - Film Capacitors SMDTF03220TB00KQ00
CAP FILM 0.22UF 10% 160VAC 2824

CAP FILM 0.22UF 10% 160VAC 2824

Supplier's Site
Film Capacitors SMDTF03220TB00KQ00
CAP FILM 0.22UF 10% 250VDC 2824

CAP FILM 0.22UF 10% 250VDC 2824

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1340740-SMDTF03220TB00KQ00 1928-1958-2-ND 1928-1958-6-ND SMDTF03220TB00KQ00 SMDTF03220TB00KQ00
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers