47µF Molded Tantalum Polymer Capacitor 8V 0805 (2012 Metric) 200mOhm @ 100kHz
Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Tantalum - Polymer Capacitors
Series: F38
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 8 V
Type: Molded
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
CAP TANT POLY 47UF 8V 0805 Product overview: F380K476MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 8V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380K476MSA can be used for catalog matching and distributor lookup.
CAP, 47UF, 8V, TANT, POLYMER, CASE S; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
CAP, 47UF, 8V, TANT, POLYMER, CASE S; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
CAP TANT POLY 47UF 8V 0805
CAP TANT POLY 47UF 8V 0805
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-F380K476MSATR-ND | 70-F380K476MSA | 50AJ0455 | F380K476MSA | F380K476MSA | |
| Product Name | Tantalum - Polymer Capacitors | Capacitors Tantalum - Polymer Capacitors | 47UF 8V Capacitor | Cap, 47Uf, 8V, Tant, Polymer, Case S; Capacitance Kyocera Avx | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |