Vishay Intertechnology, Inc. Film Capacitors F340Y234730MFM2B0

Description
0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5516-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5516-ND
Film Capacitors BC5516-ND
0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1878291P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878291P
Film Capacitors 1878291P
Vishay F340Y234730MFM2B0 Film Capacitor

Vishay F340Y234730MFM2B0 Film Capacitor

Supplier's Site
Film Capacitors - 1878106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878106
Film Capacitors 1878106
Vishay F340Y234730MFM2B0 Film Capacitor

Vishay F340Y234730MFM2B0 Film Capacitor

Supplier's Site
Film Capacitors - 1878291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878291
Film Capacitors 1878291
Vishay F340Y234730MFM2B0 Film Capacitor

Vishay F340Y234730MFM2B0 Film Capacitor

Supplier's Site
Suppression Cap, 0.047Uf, Y2, 305V, Rad; Dielectric Type Vishay - 23AH4810 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Y2, 305V, Rad; Dielectric Type Vishay
23AH4810
Suppression Cap, 0.047Uf, Y2, 305V, Rad; Dielectric Type Vishay 23AH4810
SUPPRESSION CAP, 0.047UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 0.047Uf, Y2, 305V, Rad; Capacitance Vishay - 25AH9629 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Y2, 305V, Rad; Capacitance Vishay
25AH9629
Suppression Cap, 0.047Uf, Y2, 305V, Rad; Capacitance Vishay 25AH9629
SUPPRESSION CAP, 0.047UF, Y2, 305V, RAD; Capacitance:0.047µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, Y2, 305V, RAD; Capacitance:0.047µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F340Y234730MFM2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y234730MFM2B0
Film Capacitors F340Y234730MFM2B0
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Safety Capacitors
F340Y234730MFM2B0
Safety Capacitors F340Y234730MFM2B0
Safety Capacitors .047uF 305Vac 20%

Safety Capacitors .047uF 305Vac 20%

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5516-ND 1878291P 1878106 23AH4810 25AH9629 F340Y234730MFM2B0 F340Y234730MFM2B0
Product Name Film Capacitors Film Capacitors Film Capacitors Suppression Cap, 0.047Uf, Y2, 305V, Rad; Dielectric Type Vishay Suppression Cap, 0.047Uf, Y2, 305V, Rad; Capacitance Vishay Film Capacitors Safety Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers