Vishay Intertechnology, Inc. Film Capacitors F340Y244730MKM2T0

Description
Capacitor Film Suppression 0.47uF 305V 2
Request a Quote Datasheet
Description
Capacitor Film Suppression 0.47uF 305V 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1878222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878222
Film Capacitors 1878222
Capacitor Film Suppression 0.47uF 305V 2

Capacitor Film Suppression 0.47uF 305V 2

Supplier's Site
Film Capacitors - 1878110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878110
Film Capacitors 1878110
Capacitor Film Suppression 0.47uF 305V 2

Capacitor Film Suppression 0.47uF 305V 2

Supplier's Site
Film Capacitors - 1878222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878222P
Film Capacitors 1878222P
Capacitor Film Suppression 0.47uF 305V 2

Capacitor Film Suppression 0.47uF 305V 2

Supplier's Site
Film Capacitors - BC5520-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5520-ND
Film Capacitors BC5520-ND
0.47µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Suppression Cap, 0.47Uf, Y2, 305V, Rad; Capacitance Vishay - 25AH9633 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.47Uf, Y2, 305V, Rad; Capacitance Vishay
25AH9633
Suppression Cap, 0.47Uf, Y2, 305V, Rad; Capacitance Vishay 25AH9633
SUPPRESSION CAP, 0.47UF, Y2, 305V, RAD; Capacitance:0.47µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 0.47UF, Y2, 305V, RAD; Capacitance:0.47µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340Y244730MKM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340Y244730MKM2T0
Capacitors - Film Capacitors F340Y244730MKM2T0
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1878222 1878222P BC5520-ND 25AH9633 F340Y244730MKM2T0
Product Name Film Capacitors Film Capacitors Film Capacitors Suppression Cap, 0.47Uf, Y2, 305V, Rad; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
RoHS Compliant Yes Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details