The Vishay Suppression Capacitor, part number 23AH4674, is a radial MKP capacitor designed for X2 applications with a rated capacitance of 15 µF and a voltage rating of 305 V AC. It features a capacitance tolerance of ±20% and is constructed with a polypropylene film dielectric and metallized electrodes. The capacitor is suitable for use in industrial applications across the line and is compliant with IEC 60384-14 standards. It can withstand a maximum application temperature of 105 °C and has a permissible DC voltage of 630 V at 105 °C. The encapsulation is made of flame-retardant plastic, meeting UL-class 94 V-0 standards. The terminals are tinned wire, and the capacitor is marked with essential specifications for easy identification. This component is RoHS compliant, making it suitable for environmentally conscious designs.
Capacitor Film Suppression 15uF 305V 20%
Capacitor Film Suppression 15uF 305V 20%
Capacitor Film Suppression 15uF 305V 20%
15µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 15UF 20% 630VDC RADIAL
SUPPRESSION CAP, 15UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
CAP FILM 15UF 20% 630VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1878272P | 1878272 | BC5513-ND | F340X261530MYM2T0 | 23AH4674 | F340X261530MYM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 15Uf, X2, 305V, Rad; Dielectric Type Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |