0.33µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor, Product overview: F340Y243330MIM2T0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F340Y243330MIM2T0
CAP FILM 0.33UF 20% 1KVDC RADIAL
Safety Capacitors .33uF 305Vac 20%
SUPPRESSION CAP, 0.33UF, Y2, 305V, RAD; Capacitance:0.33µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5519-ND | 62-F340Y243330MIM2T0 | F340Y243330MIM2T0 | F340Y243330MIM2T0 | 25AH9632 |
| Product Name | Film Capacitors | Capacitor | Film Capacitors | Safety Capacitors | Suppression Cap, 0.33Uf, Y2, 305V, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | |||
| Applications | Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |