Kyocera Corporation 100UF 6.3V Capacitor F380J107MSALZT

Description
CAP TANT POLY 100UF 6.3V 0805 Product overview: F380J107MSALZT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J107MSALZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT POLY 100UF 6.3V 0805 Product overview: F380J107MSALZT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J107MSALZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 6.3V Capacitor
70-F380J107MSALZT
100UF 6.3V Capacitor 70-F380J107MSALZT
CAP TANT POLY 100UF 6.3V 0805 Product overview: F380J107MSALZT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J107MSALZT can be used for catalog matching and distributor lookup.

CAP TANT POLY 100UF 6.3V 0805 Product overview: F380J107MSALZT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J107MSALZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-13514-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13514-2-ND
Tantalum - Polymer Capacitors 478-13514-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - F380J107MSALZT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
F380J107MSALZT
Capacitors - Tantalum - Polymer Capacitors F380J107MSALZT
CAP TANT POLY 100UF 6.3V 0805

CAP TANT POLY 100UF 6.3V 0805

Supplier's Site
Tantalum - Polymer Capacitors - F380J107MSALZT - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
F380J107MSALZT
Tantalum - Polymer Capacitors F380J107MSALZT
CAP TANT POLY 100UF 6.3V 0805

CAP TANT POLY 100UF 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-F380J107MSALZT 478-13514-2-ND F380J107MSALZT F380J107MSALZT
Product Name 100UF 6.3V Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers