Vishay Intertechnology, Inc. Film Capacitors F340Y233930JIM2T0

Description
0.039µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.039µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F340Y233930JIM2T0 is a THB Grade IIIB Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line bypass applications. It features a rated capacitance of 0.039 OºF with a tolerance of ± 5%. The capacitor operates at a maximum AC voltage of 305 V and can withstand DC voltages of up to 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. It is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The component is AEC-Q200 qualified, making it suitable for automotive applications, and has a rated temperature of 105 °C with a maximum permissible temperature of 125 °C for limited durations. The capacitor is also compliant with various international standards, ensuring reliability in diverse operating conditions.

Datasheet Summary
Powered by GS/AI

The F340Y233930JIM2T0 is a THB Grade IIIB Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line bypass applications. It features a rated capacitance of 0.039 OºF with a tolerance of ± 5%. The capacitor operates at a maximum AC voltage of 305 V and can withstand DC voltages of up to 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. It is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The component is AEC-Q200 qualified, making it suitable for automotive applications, and has a rated temperature of 105 °C with a maximum permissible temperature of 125 °C for limited durations. The capacitor is also compliant with various international standards, ensuring reliability in diverse operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F340Y233930JIM2T0-ND - DigiKey
Thief River Falls, MN, United States
0.039µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.039µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F340Y233930JIM2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y233930JIM2T0
Film Capacitors F340Y233930JIM2T0
CAP FILM 0.039UF 5% 1KVDC RAD

CAP FILM 0.039UF 5% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340Y233930JIM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340Y233930JIM2T0
Capacitors - Film Capacitors F340Y233930JIM2T0
CAP FILM 0.039UF 5% 1KVDC RAD

CAP FILM 0.039UF 5% 1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-F340Y233930JIM2T0-ND F340Y233930JIM2T0 F340Y233930JIM2T0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers