The F340Y231030JFP2B0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance range of 0.01 OºF to 1 OºF with capacitance tolerances of ± 20%, ± 10%, and ± 5%. The capacitor can handle a permissible AC voltage of 305 V_{AC} and has a rated DC voltage of 1500 V_{DC} at 85 °C, 1250 V_{DC} at 105 °C, and 1000 V_{DC} at 125 °C. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case sealed with epoxy resin. It is rated for operation at temperatures up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. The product is AEC-Q200 qualified, making it suitable for automotive applications. The capacitor is designed to meet various international standards, including IEC 60384-14 and UL 60384-14, ensuring reliability in demanding environments. It is available with tinned wire leads and can be packaged in bulk or tape and reel formats for convenience in assembly.
10000pF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 1KVDC RAD
CAP FILM 10000PF 5% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F340Y231030JFP2B0-ND | F340Y231030JFP2B0 | F340Y231030JFP2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |