Kyocera Corporation Tantalum - Polymer Capacitors F380J336MSA

Description
33µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-F380J336MSATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F380J336MSATR-ND
Tantalum - Polymer Capacitors 478-F380J336MSATR-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F380J336MSACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F380J336MSACT-ND
Tantalum - Polymer Capacitors 478-F380J336MSACT-ND
CAP TANT POLY 33UF 6.3V 0805

CAP TANT POLY 33UF 6.3V 0805

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F380J336MSADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F380J336MSADKR-ND
Tantalum - Polymer Capacitors 478-F380J336MSADKR-ND
CAP TANT POLY 33UF 6.3V 0805

CAP TANT POLY 33UF 6.3V 0805

Buy Now Datasheet
Cap, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx - 58R3997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx
58R3997
Cap, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx 58R3997
CAP, TAN, POLYMER, 33UF, 6.3V, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, TAN, POLYMER, 33UF, 6.3V, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx - 28Y7636 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx
28Y7636
Capacitor, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx 28Y7636
CAPACITOR, TAN, POLYMER, 33UF, 6.3V, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 33UF, 6.3V, 0805; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-F380J336MSATR-ND 478-F380J336MSADKR-ND 58R3997
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, Tan, Polymer, 33Uf, 6.3V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers