Kyocera Corporation Tantalum - Polymer Capacitors F381E225MMA

Description
2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-F381E225MMACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F381E225MMACT-ND
Tantalum - Polymer Capacitors 478-F381E225MMACT-ND
2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz

2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F381E225MMATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F381E225MMATR-ND
Tantalum - Polymer Capacitors 478-F381E225MMATR-ND
2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz

2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx - 77AH1056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx
77AH1056
Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx 77AH1056
CAP, 2.2UF, 25V, TANT, CASE M; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 2.2UF, 25V, TANT, CASE M; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx - 77AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx
77AH1055
Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx 77AH1055
CAP, 2.2UF, 25V, TANT, CASE M; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 2.2UF, 25V, TANT, CASE M; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - F381E225MMA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
F381E225MMA
Capacitors - Tantalum - Polymer Capacitors F381E225MMA
CAP TANT POLY 2.2UF 25V 0603

CAP TANT POLY 2.2UF 25V 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-F381E225MMACT-ND 77AH1056 F381E225MMA
Product Name Tantalum - Polymer Capacitors Cap, 2.2Uf, 25V, Tant, Case M; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details