Vishay Intertechnology, Inc. Film Capacitors F340Y231030MF02W0

Description
10000pF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
10000pF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F340Y231030MF02W0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance of 0.01 OºF to 1 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor can handle a maximum AC voltage of 305 V and a DC voltage of up to 1500 V at 85 °C, with a rated temperature of 105 °C and a maximum permissible temperature of 125 °C for limited durations. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case and is AEC-Q200 qualified, making it suitable for automotive applications. It has undergone rigorous climatic testing according to IEC 60068-1 and is compliant with various international standards. The product is available in different lead lengths and packaging options, including bulk and tape and reel. Engineers considering this capacitor should note its high-temperature capabilities and robust performance in moisture and thermal cycling conditions, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The F340Y231030MF02W0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance of 0.01 OºF to 1 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor can handle a maximum AC voltage of 305 V and a DC voltage of up to 1500 V at 85 °C, with a rated temperature of 105 °C and a maximum permissible temperature of 125 °C for limited durations. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case and is AEC-Q200 qualified, making it suitable for automotive applications. It has undergone rigorous climatic testing according to IEC 60068-1 and is compliant with various international standards. The product is available in different lead lengths and packaging options, including bulk and tape and reel. Engineers considering this capacitor should note its high-temperature capabilities and robust performance in moisture and thermal cycling conditions, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F340Y231030MF02W0TR-ND - DigiKey
Thief River Falls, MN, United States
10000pF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F340Y231030MF02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340Y231030MF02W0
Capacitors - Film Capacitors F340Y231030MF02W0
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site
Film Capacitors - F340Y231030MF02W0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y231030MF02W0
Film Capacitors F340Y231030MF02W0
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-F340Y231030MF02W0TR-ND F340Y231030MF02W0 F340Y231030MF02W0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details