Vishay Intertechnology, Inc. Film Capacitors F340Y234730KFP2B0

Description
0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F340Y234730KFP2B0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance range of 0.01 OºF to 1 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor can handle a permissible AC voltage of 305 V and has a rated DC voltage of 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. It operates effectively at a maximum temperature of 125 °C for limited durations and has a rated temperature of 105 °C. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case. It is AEC-Q200 qualified, making it suitable for automotive applications. The product is compliant with various international standards, including IEC 60384-14 and UL 60384-14. The leads are tinned wire, and the capacitor is marked with essential information such as capacitance value, tolerance, and rated voltage. This component is ideal for engineers looking for reliable performance in high-temperature environments.

Datasheet Summary
Powered by GS/AI

The F340Y234730KFP2B0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance range of 0.01 OºF to 1 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor can handle a permissible AC voltage of 305 V and has a rated DC voltage of 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. It operates effectively at a maximum temperature of 125 °C for limited durations and has a rated temperature of 105 °C. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case. It is AEC-Q200 qualified, making it suitable for automotive applications. The product is compliant with various international standards, including IEC 60384-14 and UL 60384-14. The leads are tinned wire, and the capacitor is marked with essential information such as capacitance value, tolerance, and rated voltage. This component is ideal for engineers looking for reliable performance in high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F340Y234730KFP2B0-ND - DigiKey
Thief River Falls, MN, United States
0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F340Y234730KFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340Y234730KFP2B0
Capacitors - Film Capacitors F340Y234730KFP2B0
CAP FILM 0.047UF 10% 1KVDC RAD

CAP FILM 0.047UF 10% 1KVDC RAD

Supplier's Site
Film Capacitors - F340Y234730KFP2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y234730KFP2B0
Film Capacitors F340Y234730KFP2B0
CAP FILM 0.047UF 10% 1KVDC RAD

CAP FILM 0.047UF 10% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-F340Y234730KFP2B0-ND F340Y234730KFP2B0 F340Y234730KFP2B0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details