1µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Vishay F340Y251030MPM2T0 Film Capacitor
Vishay F340Y251030MPM2T0 Film Capacitor
Vishay F340Y251030MPM2T0 Film Capacitor
SUPPRESSION CAP, 1UF, Y2, 305V, RAD; Capacitance:1µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
SUPPRESSION CAP, 1UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Voltage Rating X:- RoHS Compliant: Yes
Safety Capacitors 1uF 305Vac 20%
CAP FILM 1UF 20% 1KVDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5522-ND | 1878112 | 1878262P | 25AH9635 | 23AH5069 | F340Y251030MPM2T0 | F340Y251030MPM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Suppression Cap, 1Uf, Y2, 305V, Rad; Capacitance Vishay | Suppression Cap, 1Uf, Y2, 305V, Rad; Dielectric Type Vishay | Safety Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |||
| Applications | Automotive | Automotive | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |