Kyocera Corporation Tantalum - Polymer Capacitors F381A226MSA

Description
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9562-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9562-1-ND
Tantalum - Polymer Capacitors 478-9562-1-ND
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9562-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9562-2-ND
Tantalum - Polymer Capacitors 478-9562-2-ND
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9562-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9562-6-ND
Tantalum - Polymer Capacitors 478-9562-6-ND
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 0.2 Ohm Capacitor
70-F381A226MSA
SMD 22uF 0.2 Ohm Capacitor 70-F381A226MSA
Cap Tant Polymer 22uF 10VDC S CASE 20%( 2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F381A226MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A226MSA can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 10VDC S CASE 20%( 2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F381A226MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A226MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - F381A226MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F381A226MSA
Capacitors - Tantalum - Polymer Capacitors F381A226MSA
CAP TANT POLY 22UF 10V 0805

CAP TANT POLY 22UF 10V 0805

Supplier's Site
Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx - 28Y7642 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx
28Y7642
Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx 28Y7642
CAPACITOR, TAN, POLYMER, 22UF, 10V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 22UF, 10V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx - 28Y7643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx
28Y7643
Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx 28Y7643
CAPACITOR, TAN, POLYMER, 22UF, 10V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 22UF, 10V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9562-1-ND 478-9562-6-ND 70-F381A226MSA F381A226MSA 28Y7642
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 22uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitor, Tan, Polymer, 22Uf, 10V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Tantalum Capacitors - 6933877 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details