Kyocera Corporation Tantalum - Polymer Capacitors F381A475MSA

Description
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-F381A475MSATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F381A475MSATR-ND
Tantalum - Polymer Capacitors 478-F381A475MSATR-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 300mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - F381A475MSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
F381A475MSA
Capacitors - Tantalum - Polymer Capacitors F381A475MSA
CAP TANT POLY 4.7UF 10V 0805

CAP TANT POLY 4.7UF 10V 0805

Supplier's Site
Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx - 77AH1054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx
77AH1054
Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx 77AH1054
CAP, 4.7UF, 10V, TANT, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx - 77AH1053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx
77AH1053
Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx 77AH1053
CAP, 4.7UF, 10V, TANT, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:S; ESR:0.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-F381A475MSATR-ND F381A475MSA 77AH1054
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 4.7Uf, 10V, Tant, Case S; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details