Kyocera Corporation Tantalum - Polymer Capacitors F381S475MSA

Description
4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-F381S475MSADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F381S475MSADKR-ND
Tantalum - Polymer Capacitors 478-F381S475MSADKR-ND
4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F381S475MSACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F381S475MSACT-ND
Tantalum - Polymer Capacitors 478-F381S475MSACT-ND
4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F381S475MSATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F381S475MSATR-ND
Tantalum - Polymer Capacitors 478-F381S475MSATR-ND
4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx - 71AJ7999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx
71AJ7999
Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx 71AJ7999
CAP, 4.7UF, 30V, TANT, POLYMER, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:S; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 4.7UF, 30V, TANT, POLYMER, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:S; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx - 71AJ8000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx
71AJ8000
Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx 71AJ8000
CAP, 4.7UF, 30V, TANT, POLYMER, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:S; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:7.3mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 4.7UF, 30V, TANT, POLYMER, CASE S; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:S; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:7.3mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - F381S475MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F381S475MSA
Capacitors - Tantalum - Polymer Capacitors F381S475MSA
CAP TANT POLY 4.7UF 30V 0805

CAP TANT POLY 4.7UF 30V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-F381S475MSADKR-ND 478-F381S475MSACT-ND 71AJ7999 F381S475MSA
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 4.7Uf, 30V, Tant, Polymer, Case S; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details