0.22µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Capacitor Film Suppression 0.22uF 305V 2
Capacitor Film Suppression 0.22uF 305V 2
Capacitor Film Suppression 0.22uF 305V 2
CAP FILM 0.22UF 20% 1KVDC RADIAL
Safety Capacitors .22uF 305Vac 20%
SUPPRESSION CAP, 0.22UF, Y2, 305V, RAD; Capacitance:0.22µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
SUPPRESSION CAP, 0.22UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 20% 1KVDC RADIAL
CAP FILM 0.22UF 20% 1KVDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5518-ND | 1878108 | 1878164P | F340Y242230MIM2T0 | F340Y242230MIM2T0 | 25AH9631 | 23AH4961 | F340Y242230MIM2T0 | F340Y242230MIM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Safety Capacitors | Suppression Cap, 0.22Uf, Y2, 305V, Rad; Capacitance Vishay | Suppression Cap, 0.22Uf, Y2, 305V, Rad; Dielectric Type Vishay | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |