Vishay Intertechnology, Inc. Film Capacitors F340Y235630JFI2B0

Description
0.056µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.056µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F340Y235630JFI2B0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance range of 0.01 OºF to 1 OºF with capacitance tolerances of ± 20%, ± 10%, and ± 5%. The capacitor is rated for a maximum AC voltage of 305 V and can handle DC voltages of up to 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case and is AEC-Q200 qualified for automotive applications. It operates effectively in a temperature range up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. The product is suitable for applications requiring high reliability and stability under varying environmental conditions, as it meets IEC 60068-1 climatic testing standards. Engineers considering this capacitor should note its robust electrical characteristics, including low loss angles and high insulation resistance, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The F340Y235630JFI2B0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance range of 0.01 OºF to 1 OºF with capacitance tolerances of ± 20%, ± 10%, and ± 5%. The capacitor is rated for a maximum AC voltage of 305 V and can handle DC voltages of up to 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case and is AEC-Q200 qualified for automotive applications. It operates effectively in a temperature range up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. The product is suitable for applications requiring high reliability and stability under varying environmental conditions, as it meets IEC 60068-1 climatic testing standards. Engineers considering this capacitor should note its robust electrical characteristics, including low loss angles and high insulation resistance, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F340Y235630JFI2B0-ND - DigiKey
Thief River Falls, MN, United States
0.056µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F340Y235630JFI2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y235630JFI2B0
Film Capacitors F340Y235630JFI2B0
CAP FILM 0.056UF 5% 1KVDC RAD

CAP FILM 0.056UF 5% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340Y235630JFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340Y235630JFI2B0
Capacitors - Film Capacitors F340Y235630JFI2B0
CAP FILM 0.056UF 5% 1KVDC RAD

CAP FILM 0.056UF 5% 1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-F340Y235630JFI2B0-ND F340Y235630JFI2B0 F340Y235630JFI2B0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers