Kyocera Corporation Tantalum - Polymer Capacitors F380J106MSA

Description
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-F380J106MSACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F380J106MSACT-ND
Tantalum - Polymer Capacitors 478-F380J106MSACT-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F380J106MSATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F380J106MSATR-ND
Tantalum - Polymer Capacitors 478-F380J106MSATR-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-F380J106MSADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-F380J106MSADKR-ND
Tantalum - Polymer Capacitors 478-F380J106MSADKR-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - F380J106MSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
F380J106MSA
Capacitors - Tantalum - Polymer Capacitors F380J106MSA
CAP TANT POLY 10UF 6.3V 0805

CAP TANT POLY 10UF 6.3V 0805

Supplier's Site
Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx - 77AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx
77AH1049
Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx 77AH1049
CAP, 10UF, 6.3V, TANT, CASE S; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.25ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 10UF, 6.3V, TANT, CASE S; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.25ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx - 77AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx
77AH1050
Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx 77AH1050
CAP, 10UF, 6.3V, TANT, CASE S; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.25ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 10UF, 6.3V, TANT, CASE S; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.25ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Polymer, Case S Rohs Compliant Kyocera Avx - 64AJ4152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Polymer, Case S Rohs Compliant Kyocera Avx
64AJ4152
Cap, 10Uf, 6.3V, Tant, Polymer, Case S Rohs Compliant Kyocera Avx 64AJ4152
CAP, 10UF, 6.3V, TANT, POLYMER, CASE S ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, TANT, POLYMER, CASE S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F380J106MSACT-ND 478-F380J106MSADKR-ND F380J106MSA 77AH1049 64AJ4152
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 10Uf, 6.3V, Tant, Case S; Capacitance Kyocera Avx Cap, 10Uf, 6.3V, Tant, Polymer, Case S Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details