Vishay Intertechnology, Inc. Film Capacitors F340Y246830MPM2T0

Description
Capacitor Film Suppression 0.68uF 305V 2
Request a Quote Datasheet
Description
Capacitor Film Suppression 0.68uF 305V 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1878248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878248
Film Capacitors 1878248
Capacitor Film Suppression 0.68uF 305V 2

Capacitor Film Suppression 0.68uF 305V 2

Supplier's Site
Film Capacitors - 1878248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878248P
Film Capacitors 1878248P
Capacitor Film Suppression 0.68uF 305V 2

Capacitor Film Suppression 0.68uF 305V 2

Supplier's Site
Film Capacitors - 1878111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878111
Film Capacitors 1878111
Capacitor Film Suppression 0.68uF 305V 2

Capacitor Film Suppression 0.68uF 305V 2

Supplier's Site
Film Capacitors - BC5521-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5521-ND
Film Capacitors BC5521-ND
0.68µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F340Y246830MPM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340Y246830MPM2T0
Capacitors - Film Capacitors F340Y246830MPM2T0
CAP FILM 0.68UF 20% 1KVDC RADIAL

CAP FILM 0.68UF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - F340Y246830MPM2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y246830MPM2T0
Film Capacitors F340Y246830MPM2T0
CAP FILM 0.68UF 20% 1KVDC RADIAL

CAP FILM 0.68UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Suppression Cap, 0.68Uf, Y2, 305V, Rad; Dielectric Type Vishay - 23AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, Y2, 305V, Rad; Dielectric Type Vishay
23AH5057
Suppression Cap, 0.68Uf, Y2, 305V, Rad; Dielectric Type Vishay 23AH5057
SUPPRESSION CAP, 0.68UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.68UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1878248 1878248P BC5521-ND F340Y246830MPM2T0 F340Y246830MPM2T0 23AH5057
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.68Uf, Y2, 305V, Rad; Dielectric Type Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
RoHS Compliant Yes Yes Yes
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details