The F340Y235630KFI2B0 is a THB Grade IIIB Class Y2 interference suppression film capacitor designed for line bypass applications. It features a rated capacitance range of 0.01 OºF to 1 OºF with tolerances of ± 20%, ± 10%, and ± 5%. The capacitor can withstand a maximum AC voltage of 305 V and has a rated DC voltage of 1500 V at 85 °C, 1250 V at 105 °C, and 1000 V at 125 °C. It operates effectively at temperatures up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. Constructed with a polypropylene film dielectric and metallized electrodes, the capacitor is encapsulated in a flame-retardant plastic case. It is AEC-Q200 qualified, making it suitable for automotive applications. The product is also compliant with various international standards, including IEC 60384-14. The leads are tinned wire, and the capacitor is available in different packaging options, including bulk and tape and reel. This component is ideal for engineers looking for reliable performance in high-temperature environments and applications requiring interference suppression.
0.056µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.056UF 10% 1KVDC RAD
CAP FILM 0.056UF 10% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F340Y235630KFI2B0-ND | F340Y235630KFI2B0 | F340Y235630KFI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |