Capacitor Film Suppression 0.1uF 305V 20
Capacitor Film Suppression 0.1uF 305V 20
Capacitor Film Suppression 0.1uF 305V 20
0.1µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
Safety Capacitors .1uF 305Vac 20%
SUPPRESSION CAP, 0.1UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
SUPPRESSION CAP, 0.1UF, Y2, 305V, RAD; Capacitance:0.1µF; Suppression Class:Y2; Product Range:F340 Series; Voltage Rating X:-; Voltage Rating Y:305V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.1UF 20% 1KVDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1878298P | 1878298 | 56-F340Y241030MIM2T0-ND | F340Y241030MIM2T0 | 23AH4889 | 25AH9630 | F340Y241030MIM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Safety Capacitors | Suppression Cap, 0.1Uf, Y2, 305V, Rad; Dielectric Type Vishay | Suppression Cap, 0.1Uf, Y2, 305V, Rad; Capacitance Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Applications | Automotive | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |