Vishay Intertechnology, Inc. Film Capacitors F340Y232230MFM2B0

Description
Vishay F340Y232230MFM2B0 Film Capacitor
Request a Quote
Description
Vishay F340Y232230MFM2B0 Film Capacitor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Suppression Cap, part number 23AH4738, is a radial film capacitor with a capacitance of 0.022 µF and a rated AC voltage of 305 V. It is designed for Y2 applications, suitable for line bypass between line and ground. The capacitor features a polypropylene film dielectric and metallized electrodes, ensuring reliable performance in interference suppression. It has a capacitance tolerance of ±20% and is rated for a maximum application temperature of 105 °C. The component is encapsulated in a flame-retardant plastic case and is compliant with RoHS standards. It is AEC-Q200 qualified, indicating its suitability for automotive applications. The capacitor is available with tinned wire leads for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The Vishay Suppression Cap, part number 23AH4738, is a radial film capacitor with a capacitance of 0.022 µF and a rated AC voltage of 305 V. It is designed for Y2 applications, suitable for line bypass between line and ground. The capacitor features a polypropylene film dielectric and metallized electrodes, ensuring reliable performance in interference suppression. It has a capacitance tolerance of ±20% and is rated for a maximum application temperature of 105 °C. The component is encapsulated in a flame-retardant plastic case and is compliant with RoHS standards. It is AEC-Q200 qualified, indicating its suitability for automotive applications. The capacitor is available with tinned wire leads for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1878284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878284P
Film Capacitors 1878284P
Vishay F340Y232230MFM2B0 Film Capacitor

Vishay F340Y232230MFM2B0 Film Capacitor

Supplier's Site
Film Capacitors - 1878105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878105
Film Capacitors 1878105
Vishay F340Y232230MFM2B0 Film Capacitor

Vishay F340Y232230MFM2B0 Film Capacitor

Supplier's Site
Film Capacitors - 1878284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878284
Film Capacitors 1878284
Vishay F340Y232230MFM2B0 Film Capacitor

Vishay F340Y232230MFM2B0 Film Capacitor

Supplier's Site
Film Capacitors - BC5515-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5515-ND
Film Capacitors BC5515-ND
0.022µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Suppression Cap, 0.022Uf, Y2, 305V, Rad; Dielectric Type Vishay - 23AH4738 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.022Uf, Y2, 305V, Rad; Dielectric Type Vishay
23AH4738
Suppression Cap, 0.022Uf, Y2, 305V, Rad; Dielectric Type Vishay 23AH4738
SUPPRESSION CAP, 0.022UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.022UF, Y2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Safety Capacitors
F340Y232230MFM2B0
Safety Capacitors F340Y232230MFM2B0
Safety Capacitors .022uF 305Vac 20%

Safety Capacitors .022uF 305Vac 20%

Buy Now Datasheet
Film Capacitors - F340Y232230MFM2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340Y232230MFM2B0
Film Capacitors F340Y232230MFM2B0
CAP FILM 0.022UF 20% 1KVDC RAD

CAP FILM 0.022UF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1878284P 1878105 BC5515-ND 23AH4738 F340Y232230MFM2B0 F340Y232230MFM2B0
Product Name Film Capacitors Film Capacitors Film Capacitors Suppression Cap, 0.022Uf, Y2, 305V, Rad; Dielectric Type Vishay Safety Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Capacitors - 2002-106PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers