4.7µF Molded Tantalum Polymer Capacitor 25V 0805 (2012 Metric) 500mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 25V 0805 (2012 Metric) 500mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 25V 0805 (2012 Metric) 500mOhm @ 100kHz
CAP TANT POLY 4.7UF 25V 0805
CAP TANT POLY 4.7UF 25V 0805
Tantalum Capacitors - Polymer SMD 2.5V 4.7uF
CAP, 4.7UF, 25V, TANT, POLYMER, CASE S; Capacitance:4.7µF; Voltage Rating:25V; Product Range:F38 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:S; ESR:0.5ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12524-2-ND | 478-12524-6-ND | F381E475MSA | F381E475MSA | F381E475MSA | 99AC9223 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum Capacitors - Polymer SMD | Cap, 4.7Uf, 25V, Tant, Polymer, Case S; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |