0.018µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.018UF 10% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-F340Y231830KFI2B0-ND | F340Y231830KFI2B0 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |