Harwin Plc Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Complete kit: Female receptacle Single Row straight cable housing and 2 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). | |
| Complete kit: Female receptacle Single Row straight cable housing and 2 straight High-power contacts. Jackscrew compatible connector housing style, no fixings included. 40A High-power solder contact M80-PF5 suitable for 10... | |
| Complete kit: Female receptacle Single Row straight cable housing and 3 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). | |
| Complete kit: Female receptacle Single Row straight cable housing and 5 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). | |
| Complete kit: housing (no jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering... | |
| Complete kit: housing (no jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering... | |
| Complete kit: housing (no jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering... | |
| Complete kit: housing (no jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete pin numbering... | |
| Complete kit: housing (with guide pin + 5mm panel mount jackscrews) with 8 x high power contacts supplied loose. For spare panel mount nuts, order M80-2130000B. Rated to 40A nominal,... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 10 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 10 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 10 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 12 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 12 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 12 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power solder right-angled contact suitable for 12 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 2 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 3 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x coax contacts supplied loose. Identical to off-the shelf product M80-FC305F1-04. Coax crimp contact suitable for RG178 (Ø2mm max insulation diameter). | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder right-angled contact suitable for 12 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 5 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 5 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 5 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 5 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 5 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal slotted jackscrews) with 9 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 12 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 12 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Power solder right-angled contact suitable for 12 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 2 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 3 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 3 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 3 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 3 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 3 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose. Coax crimp contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area and... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder right-angled contact suitable for 12 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x coax contacts supplied loose. Coax crimp contact suitable for RG174, RG179 & RG316 (Ø2.7mm max insulation diameter). Gold finish on... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 14 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Power solder right-angled contact suitable for 14 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 6 x power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 8 x high power contacts supplied loose. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power solder right-angled contact suitable for 12 AWG. Gold finish on contact area and termination. For... | |
| Complete kit: housing (with hexagonal socket jackscrews) with 9 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 12 contacts (6+6). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 20 contacts (10+10). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 26 contacts (13+13). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 34 contacts (17+17). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 50 contacts (25+25). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, Latches with through-hole barbs for 1.6mm PCB thickness - 6 contacts (3+3). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 3mm PC Tail connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. | |
| Double Row male 3mm PC Tail connector, no latches - 12 contacts (6+6). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 16 contacts (8+8). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 34 contacts (17+17). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 3mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. | |
| Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 20 contacts (10+10). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 26 contacts (13+13). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 50 contacts (25+25). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 6 contacts (3+3). Through-hole barbs can be used as location pegs, or soldered to... | |
| Double Row male 4.5mm PC Tail connector, no latches - 10 contacts (5+5). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 4.5mm PC Tail connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 4.5mm PC Tail connector, no latches - 34 contacts (17+17). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male 4.5mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 16 contacts (8+8). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 16 contacts (8+8). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 26 contacts (13+13). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 26 contacts (13+13). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 34 contacts (17+17). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 34 contacts (17+17). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in... | |
| Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 20 contacts (10+10). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 34 contacts (17+17). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 50 contacts (25+25). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 26 contacts (13+13). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, Latches with through-hole barbs for 2.4mm PCB thickness - 34 contacts (17+17). Through-hole barbs can be used as location pegs, or soldered to PCB... | |
| Double Row male Surface Mount connector, no latches - 16 contacts (8+8). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Double Row male Surface Mount connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 26 contacts (13+13). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Double Row male Surface Mount connector, no latches - 34 contacts (17+17). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish... | |
| Double Row male Surface Mount connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches. Supplied on Tape and Reel with pick and place cap. Gold... | |
| Double Row Vertical Female Throughboard connector with 3.2mm PC Tail - 10 contacts (5+5). Gold finish on contact area and termination. Polarized housings, with Hex Socket floating jackscrews. For complete... | |
| Double Row Vertical Female Throughboard connector with 3.2mm PC Tail - 10 contacts (5+5). Gold finish on contact area and termination. Polarized housings, with no jackscrews. For complete pin numbering... | |
| Double Row Vertical Female Throughboard connector with 3.2mm PC Tail - 6 contacts (3+3). Gold finish on contact area and termination. Polarized housings, with Hex Socket floating jackscrews. For complete... | |
| Double Row Vertical Female Throughboard connector with 3.2mm PC Tail - 6 contacts (3+3). Gold finish on contact area and termination. Polarized housings, with no jackscrews. For complete pin numbering... | |
| Double Row Vertical Male Throughboard connector with 3.2mm PC Tail - 10 contacts (5+5). Gold finish on contact area and termination. Polarized housings, with internally threaded jackscrews. For complete pin... | |
| Double Row Vertical Male Throughboard connector with 3.2mm PC Tail - 6 contacts (3+3). Gold finish on contact area and termination. Polarized housings, with internally threaded jackscrews. For complete pin... | |
| Female receptacle Double Row straight cable connector housing - 10 contacts (5+5). No jackscrew fixings fitted. Polarized with individually shrouded recessed contact locations, and includes rear potting extended wall. Contacts... | |
| Female receptacle Double Row straight cable connector housing - 6 contacts (3+3). No jackscrew fixings fitted. Polarized with individually shrouded recessed contact locations, and includes rear potting extended wall. Contacts... | |
| Female receptacle Single Row straight (vertical) connector, throughboard 5mm PCB terminations - 4 power contacts (20A). Jackscrew compatible connector housing style, no fixings included. Gold finish on contact areas and... | |
| Female receptacle Single Row straight cable connector housing - 3 contacts. No jackscrew fixings fitted. Polarized with individually shrouded recessed contact locations, and includes rear potting extended wall. Contacts to... | |
| Female receptacle straight cable connector housing - 2 power, 4 signal contact arrangement. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). Contacts... | |
| For keying or additional polarization, use in place of a Crimp or PC Tail signal contact on any female Datamate. Remove the equivalent male pin from the mating connector. Nickel... | |
| Guide pin + 5mm board mount jackscrews (with slotted nuts), 2 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. | |
| Guide pin + 5mm board mount jackscrews (with slotted nuts), 8 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. | |
| Guide pin + 5mm board mount jackscrews (with slotted nuts), 8 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 5mm length PC Tail. | |
| Hexagonal slotted jackscrews, 2 x high power contacts assembled for horizontal PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal slotted jackscrews, 2 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal slotted jackscrews, 2 x power contacts assembled for horizontal PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal slotted jackscrews, 4 x coax contacts assembled for vertical PCB connection. 3mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal slotted jackscrews, 4 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal slotted jackscrews, 4 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal slotted jackscrews, 6 x high power contacts assembled for horizontal PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal slotted jackscrews, 6 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal slotted jackscrews, 6 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal slotted jackscrews, 6 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal slotted jackscrews, 8 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal slotted jackscrews, 8 x power contacts assembled for vertical PCB connection. 5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal socket jackscrews, 2 x coax contacts assembled for vertical PCB connection. 3mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal socket jackscrews, 2 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal socket jackscrews, 4 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal socket jackscrews, 4 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal socket jackscrews, 6 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Hexagonal socket jackscrews, 8 x high power contacts assembled for horizontal PCB connection. Rated to 40A nominal, 5mm length PC Tail. Gold finish on contact area and termination. For complete... | |
| Hexagonal socket jackscrews, 8 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Horizontal orientation with 3.5mm PC Tail. Specified as 333 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Horizontal orientation with surface mount. Specified as 33A in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Individual right angled female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2020298F1, KA1-2020398F1 or KA1-2020498F1. Gold finish on contact... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 10 contacts (5+5). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 12 contacts (6+6). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 16 contacts (8+8). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 20 contacts (10+10). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 26 contacts (13+13). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 34 contacts (17+17). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 50 contacts (25+25). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 50 contacts (25+25). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area... | |
| Male Double Row 3mm PC Tail connector, internally threaded Screw-Lok fixings - 6 contacts (3+3). Supplied in tape strips with pick and place cap. Gold finish on contact area and... | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 10 contacts (5+5). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 12 contacts (6+6). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 16 contacts (8+8). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 26 contacts (13+13). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 34 contacts (17+17). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 50 contacts (25+25). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 16 contacts (8+8). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 16 contacts (8+8). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 20 contacts (10+10). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 20 contacts (10+10). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 26 contacts (13+13). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 26 contacts (13+13). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 34 contacts (17+17). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 34 contacts (17+17). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 50 contacts (25+25). Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. | |
| Male Double Row Surface Mount connector, internally threaded Screw-Lok fixings - 50 contacts (25+25). Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 16 contacts (8+8). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 26 contacts (13+13). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 34 contacts (17+17). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 50 contacts (25+25). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied... | |
| Male Double Row Vertical 3mm PC Tail connector - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 12 contacts (6+6). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical 3mm PC Tail connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. | |
| Male Double Row Vertical Surface Mount connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Double Row Vertical Surface Mount connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Double Row Vertical Surface Mount connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Double Row Vertical Surface Mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male Double Row Vertical Surface Mount connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Supplied in tape strips with pick and place cap. Gold... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 10 contacts (5+5). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 10 contacts (5+5). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 12 contacts (6+6). Fitted with threaded Screw-Lok fixings and 5mm board mount studs. Use slotted nut G125-4510000B for... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 16 contacts (8+8). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 16 contacts (8+8). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 16 contacts (8+8). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings and 5mm board mount studs. Use slotted nut G125-4510000B for... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 20 contacts (10+10). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with threaded Screw-Lok fixings and 5mm board mount studs. Use slotted nut G125-4510000B for... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 34 contacts (17+17). Fitted with threaded Screw-Lok fixings and 5mm board mount studs. Use slotted nut G125-4510000B for... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 50 contacts (25+25). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings and 5mm board mount studs. Use slotted nut G125-4510000B for... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 50 contacts (25+25). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm... | |
| Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Connector housings are not fitted with latches. Packaged in tape strips with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 16 contacts (8+8). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 16 contacts (8+8). Connector housings are not fitted with latches. Packaged in tape strips with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 20 contacts (10+10). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 20 contacts (10+10). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 26 contacts (13+13). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 34 contacts (17+17). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 34 contacts (17+17). Connector housings are not fitted with latches. Packaged in tape strips with pick and place... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 34 contacts (17+17). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 50 contacts (25+25). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 50 contacts (25+25). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 6 contacts (3+3). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location... | |
| Male plug Double Row straight (vertical), surface mount connector - 16 contacts (8+8). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Fitted with screw-lok fixings and 5mm board mount studs - use with hex nut G125-4500000B or slotted... | |
| Male plug Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Latches with throughboard barbs for 1.6mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 20 contacts (10+10). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 26 contacts (13+13). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 26 contacts (13+13). Fitted with screw-lok fixings and 5mm board mount studs - use with hex nut G125-4500000B or slotted... | |
| Male plug Double Row straight (vertical), surface mount connector - 26 contacts (13+13). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with screw-lok fixings and 5mm board mount studs - use with hex nut G125-4500000B or slotted... | |
| Male plug Double Row straight (vertical), surface mount connector - 50 contacts (25+25). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex... | |
| Male plug Double Row straight (vertical), surface mount connector - 50 contacts (25+25). Fitted with screw-lok fixings and 5mm board mount studs - use with hex nut G125-4500000B or slotted... | |
| Male plug Double Row straight (vertical), surface mount connector - 50 contacts (25+25). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or... | |
| Male plug Double Row straight cable connector housing - 10 contacts (5+5). No jackscrew fixings fitted. Polarized with shrouded recessed contact locations, and includes rear potting extended wall. Contacts to... | |
| Male plug Double Row straight cable connector housing - 6 contacts (3+3). No jackscrew fixings fitted. Polarized with shrouded recessed contact locations, and includes rear potting extended wall. Contacts to... | |
| Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 2 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board... | |
| Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 3 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board... | |
| Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 4 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board... | |
| Male plug Single Row straight cable connector housing - 3 contacts. No jackscrew fixings fitted. Polarized with shrouded recessed contact locations, and includes rear potting extended wall. Contacts to be... | |
| No jackscrews, 2 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin... | |
| No jackscrews, 2 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information,... | |
| No jackscrews, 4 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 5mm length PC Tail. Gold finish on contact area and termination. For complete pin... | |
| No jackscrews, 4 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information,... | |
| No jackscrews, 6 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin... | |
| No jackscrews, 6 x power contacts assembled for vertical PCB connection. 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information,... | |
| No jackscrews, 8 x high power contacts assembled for vertical PCB connection. Rated to 40A nominal, 3.5mm length PC Tail. Gold finish on contact area and termination. For complete pin... | |
| No jackscrews, 8 x power contacts assembled for vertical PCB connection. 5mm length PC Tail. Gold finish on contact area and termination. For complete pin numbering or pin out information,... | |
| Rear Cap for Female receptacle Single Row right-angle cable connector housing - 2 contacts. Add Rear Cap to cable housing once cabled contacts are assembled. Main Housing and Contacts to... | |
| Rear Cap for Female receptacle Single Row right-angle cable connector housing - 3 contacts. Add Rear Cap to cable housing once cabled contacts are assembled. Main Housing and Contacts to... | |
| Rear Cap for Female receptacle Single Row right-angle cable connector housing - 4 contacts. Add Rear Cap to cable housing once cabled contacts are assembled. Main Housing and Contacts to... | |
| Reverse Fix + 3.5mm board mount jackscrews (with slotted nuts), 2 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. | |
| Reverse Fix + 3.5mm board mount jackscrews (with slotted nuts), 3 x power contacts assembled for vertical PCB connection. For spare board mount nuts, order M80-2130000B. 3.5mm length PC Tail. | |
| Single contact, throughboard, Horizontal orientation with 6.5mm termination. Used as the male contact in KA1-MH1 horizontal throughboard connectors. Gold finish on contact area and termination. | |
| Single Row Female Right Angled housing, polarized with individually shrouded recessed contact locations - 2 contact. Includes fitted mate-before-lock thumbscrews with added Hex Socket head. Add Rear Cap once cabled... | |
| Single Row Female Right Angled housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted mate-before-lock thumbscrews with added Hex Socket head. Add Rear Cap once cabled... | |
| Single Row Female Right Angled housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted mate-before-lock thumbscrews with added Hex Socket head. Add Rear Cap once cabled... | |
| Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 2 contact. Includes fitted mate-before-lock thumbscrews with added Hex Socket head. Contacts to be purchased separately -... | |
| Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 2 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut... | |
| Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted mate-before-lock thumbscrews with added Hex Socket head. Contacts to be purchased separately -... | |
| Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut... | |
| Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted mate-before-lock thumbscrews with added Hex Socket head. Contacts to be purchased separately -... | |
| Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 2 contact. Includes fitted internal threaded screw-locks. Contacts to be purchased separately - use with 8 AWG... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 2 contact. Includes fitted reverse fix mate-before-lock thumbscrews with added Hex Socket head. Contacts to be purchased... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 2 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted internal threaded screw-locks. Contacts to be purchased separately - use with 8 AWG... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted reverse fix mate-before-lock thumbscrews with added Hex Socket head. Contacts to be purchased... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted internal threaded screw-locks. Contacts to be purchased separately - use with 8 AWG... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted reverse fix mate-before-lock thumbscrews with added Hex Socket head. Contacts to be purchased... | |
| Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000... | |
| Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted internal threaded screw-locks and board mount female threads for horizontal... | |
| Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 2 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief... | |
| Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 3 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief... | |
| Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 3 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. | |
| Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 4 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief... | |
| Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 4 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. | |
| Single Row Polarized Male 4.5mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted fixing screws with 5.2mm board mount studs. Use slotted nut... | |
| Single Row Polarized Male 4.5mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold... | |
| Single Row Polarized Male 4.5mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted fixing screws with 5.2mm board mount studs. Use slotted nut... | |
| Single Row Polarized Male 4.5mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold... | |
| Single Row Polarized Male 4.5mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted fixing screws with 5.2mm board mount studs. Use slotted nut... | |
| Single Row Polarized Male 4.5mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold... | |
| Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut... | |
| Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold... | |
| Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut... | |
| Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold... | |
| Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut... | |
| Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold... | |
| Single row polarized Male cable connector housing - 10 contact. Fitted with 3.5mm board mount jackscrews. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Use with any... | |
| Single row polarized Male cable connector housing - 12 contact. Fitted with 3.5mm board mount jackscrews. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Use with any... | |
| Single Row Vertical Female Throughboard connector with 3.2mm PC Tail - 3 contacts. Gold finish on contact area and termination. Polarized housings, with Hex Socket floating jackscrews. For complete pin... | |
| Single Row Vertical Female Throughboard connector with 3.2mm PC Tail - 3 contacts. Gold finish on contact area and termination. Polarized housings, with no jackscrews. For complete pin numbering or... | |
| Single Row Vertical Male Throughboard connector with 3.2mm PC Tail - 3 contacts. Gold finish on contact area and termination. Polarized housings, with internally threaded jackscrews. For complete pin numbering... | |
| Spare or replacement floating jackscrew, with hexagonal slotted head style. Used on jackscrew type F1. Use with spare e-clip M80-2150000. E-clip assembly tool available - Z80-300. See instruction sheet IS-42... | |
| Spare or replacement floating jackscrew, with hexagonal socket head style. Used on jackscrew type F2. Use with spare e-clip M80-2150000. E-clip assembly tool available - Z80-300. See instruction sheet IS-42... | |
| Strain Relief strap, to give added security to the male connectors. Supplied with all horizontal male L-Tek connectors, can also be used with vertical. Tin finish. | |
| Vertical orientation with 3mm PC Tail. Specified as 301 in a Mix-Tek connector part number. Gold finish on contact areas and termination. | |
| Vertical orientation with 4.5mm PC Tail. Specified as 302 in a Mix-Tek connector part number. Gold finish on contact areas and termination. |
| << Prev | Next >> |