Socket Contact Gold Crimp Coaxial
Datamate Mix-Tek Female Straight Crimp C
CONTACT, SOCKET, CRIMP; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-305-ND | M80-305 | 12N8042 |
| Product Name | Rectangular Connector Contacts | Contacts | Contact, Socket, Crimp; Product Range Harwin |
| Termination | Crimp |