Datamate Mix-Tek Male 90 degree Crimp Co
Pin Contact Gold Crimp, Solder Coaxial
CONTACT, PIN, CRIMP/SOLDER; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | M80-319 | M80-319-ND | 12N8049 |
| Product Name | Contacts | Rectangular Connector Contacts | Contact, Pin, Crimp/solder; Product Range Harwin |
| Termination | Crimp / Solder |