HARWIN 2 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount KA1-MV20205M7

Description
Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 2 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention. Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 2 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention. Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount - KA1-MV20205M7 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount
KA1-MV20205M7
2 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount KA1-MV20205M7
Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 2 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention. Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Male plug Single Row straight (vertical) connector, throughboard 5.9mm PCB terminations - 2 contacts. Fitted with threaded screw fixings and 8.6mm board mount studs. Use slotted nut KA1-4240000 for board mount retention.
  • Individually shrouded recessed contacts - Gold finish on contact area and termination. Supplied with pick and place caps, in tube.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MV20205M7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MV20205M7-ND
Headers, Male Pins 952-KA1-MV20205M7-ND
2 POS M VERT TH EXT BRD MNT

2 POS M VERT TH EXT BRD MNT

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MV20205M7 952-KA1-MV20205M7-ND
Product Name 2 Pos. Male Plug SIL Straight 5.9mm THT Connector, 8.6mm Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data