HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount G125-MS12005M2P

Description
Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount - G125-MS12005M2P - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount
G125-MS12005M2P
10+10 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount G125-MS12005M2P
Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3676-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3676-ND
Headers, Male Pins 952-3676-ND
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin - 52AC4369 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin
52AC4369
1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin 52AC4369
1.25MM M VERT SMT 2X10 POS TR ROHS COMPLIANT: YES

1.25MM M VERT SMT 2X10 POS TR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS12005M2P 952-3676-ND 52AC4369
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount Headers, Male Pins 1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details