HARWIN Rectangular Connector Contacts M80-326

Description
Socket Contact Gold 14 AWG Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 14 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1269-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1269-ND
Rectangular Connector Contacts 952-1269-ND
Socket Contact Gold 14 AWG Solder Power

Socket Contact Gold 14 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-326
Contacts M80-326
Datamate Mix-Tek Female Straight Solder

Datamate Mix-Tek Female Straight Solder

Buy Now
Contact, Socket, Solder, 14Awg; Product Range Harwin - 12N8051 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 14Awg; Product Range Harwin
12N8051
Contact, Socket, Solder, 14Awg; Product Range Harwin 12N8051
CONTACT, SOCKET, SOLDER, 14AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 14AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1269-ND M80-326 12N8051
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 14Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data