HARWIN 3+3 Pos. Male DIL Vertical Throughboard Conn. no Latches G125-MV10605L0P

Description
Double Row male 3mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male 3mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical Throughboard Conn. no Latches - G125-MV10605L0P - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical Throughboard Conn. no Latches
G125-MV10605L0P
3+3 Pos. Male DIL Vertical Throughboard Conn. no Latches G125-MV10605L0P
Double Row male 3mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male 3mm PC Tail connector, no latches - 6 contacts (3+3). Connector housings are not fitted with latches.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2545-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2545-ND
Headers, Male Pins 952-2545-ND
"Connector Header Through Hole 6 position 0.049"" (1.25mm)"

"Connector Header Through Hole 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert 3.0Mm 2X03 Pos Rohs Compliant Harwin - 75X9801 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert 3.0Mm 2X03 Pos Rohs Compliant Harwin
75X9801
1.25Mm M Vert 3.0Mm 2X03 Pos Rohs Compliant Harwin 75X9801
1.25MM M VERT 3.0MM 2X03 POS ROHS COMPLIANT: YES

1.25MM M VERT 3.0MM 2X03 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MV10605L0P 952-2545-ND 75X9801
Product Name 3+3 Pos. Male DIL Vertical Throughboard Conn. no Latches Headers, Male Pins 1.25Mm M Vert 3.0Mm 2X03 Pos Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26698-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details