HARWIN 4 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-04-329-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-329-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-04-329-00-000
4 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-04-329-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose.
  • Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4000000F2-04-329-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F2-04-329-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F2-04-329-00-000-ND
4 POS. FEMALE SIL 20AWG CABLE CO

4 POS. FEMALE SIL 20AWG CABLE CO

Buy Now Datasheet
Power Connectors - M80-4000000F2-04-329-00-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Connector Rohs Compliant Harwin - 33X3923 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Harwin
33X3923
Connector Rohs Compliant Harwin 33X3923
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-04-329-00-000 952-M80-4000000F2-04-329-00-000-ND M80-4000000F2-04-329-00-000 33X3923
Product Name 4 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Power Connectors Connector Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
8 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers