HARWIN Rectangular Connector Contacts M80-325

Description
Socket Contact Gold 12 AWG Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 12 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1268-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1268-ND
Rectangular Connector Contacts 952-1268-ND
Socket Contact Gold 12 AWG Solder Power

Socket Contact Gold 12 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-325
Contacts M80-325
Contacts

Contacts

Buy Now
Swedesboro, NJ, United States
Contacts
M80-325
Contacts M80-325
Datamate Mix-Tek Female Straight Solder

Datamate Mix-Tek Female Straight Solder

Buy Now
Contact, Socket, Solder, 12Awg; Product Range Harwin - 83AH1794 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 12Awg; Product Range Harwin
83AH1794
Contact, Socket, Solder, 12Awg; Product Range Harwin 83AH1794
CONTACT, SOCKET, SOLDER, 12AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 12AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1268-ND M80-325 83AH1794
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 12Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6548-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers