HARWIN 4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-04-327-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-327-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-04-327-00-000
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-04-327-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Free Hanging, Panel Mount - 952-4214-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4214-ND
Free Hanging, Panel Mount 952-4214-ND
4 Position Rectangular Receptacle Connector Solder Gold 16 AWG

4 Position Rectangular Receptacle Connector Solder Gold 16 AWG

Buy Now Datasheet
Connector Rohs Compliant Harwin - 53R1254 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Harwin
53R1254
Connector Rohs Compliant Harwin 53R1254
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-04-327-00-000 M80-4000000F2-04-327-00-000 952-4214-ND 53R1254
Product Name 4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Connector Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details