HARWIN 2 Pos. Male SIL Vertical Throughboard Conn. Board Mount KA1-MV20205M1

Description
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Vertical Throughboard Conn. Board Mount - KA1-MV20205M1 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Vertical Throughboard Conn. Board Mount
KA1-MV20205M1
2 Pos. Male SIL Vertical Throughboard Conn. Board Mount KA1-MV20205M1
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 2 contacts.
  • Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MV20205M1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MV20205M1-ND
Headers, Male Pins 952-KA1-MV20205M1-ND
2 POS. MALE SIL VERTICAL THROUGH

2 POS. MALE SIL VERTICAL THROUGH

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MV20205M1 952-KA1-MV20205M1-ND
Product Name 2 Pos. Male SIL Vertical Throughboard Conn. Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51882-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details