HARWIN Backplane Connectors M20-6113245

Description
PC/104 Non-stackthrough Connector, 2.54m
Request a Quote Datasheet
Description
PC/104 Non-stackthrough Connector, 2.54m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - M20-6113245 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
M20-6113245
Backplane Connectors M20-6113245
PC/104 Non-stackthrough Connector, 2.54m

PC/104 Non-stackthrough Connector, 2.54m

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
M20-6113245
Backplane Connectors M20-6113245
Backplane Connector

Backplane Connector

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1340633-M20-6113245 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1340633-M20-6113245
Connectors, Interconnects - Backplane Connectors - Specialized 1340633-M20-6113245
Win Source Part Number: 1340633-M20-6113245 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: M20 Number of Positions: 64 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Non-Stackthrough, Unkeyed (PC/104) Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Connector Style: PC/104 Material Flammability Rating: UL94 V-0 Standard Package: 7 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-611

Win Source Part Number: 1340633-M20-6113245
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Series: M20
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Non-Stackthrough, Unkeyed (PC/104)
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Connector Style: PC/104
Material Flammability Rating: UL94 V-0
Standard Package: 7
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M20-611

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-M20-6113245
Electronic Connector 407-M20-6113245
64 Pos 2.54mm Receptacle, Straight, Solder, Thru-Hole, Black Product overview: M20-6113245 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-M20-6113245 can be used for catalog matching and distributor lookup.

64 Pos 2.54mm Receptacle, Straight, Solder, Thru-Hole, Black Product overview: M20-6113245 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-M20-6113245 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - M20-6113245 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
M20-6113245
Backplane Connectors - Specialized M20-6113245
CONN NON-STKTHRU PC/104 64P PCB

CONN NON-STKTHRU PC/104 64P PCB

Supplier's Site Datasheet
Board-Board Connector Receptacle, 64 Position, 2Row; Connector Systems Harwin - 84K7428 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 64 Position, 2Row; Connector Systems Harwin
84K7428
Board-Board Connector Receptacle, 64 Position, 2Row; Connector Systems Harwin 84K7428
BOARD-BOARD CONNECTOR RECEPTACLE, 64 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 64 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:M20 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M20-6113245 1340633-M20-6113245 407-M20-6113245 M20-6113245 84K7428
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Board-Board Connector Receptacle, 64 Position, 2Row; Connector Systems Harwin
Termination Solder Solder
Unlock Full Specs
to access all available technical data