Harwin Plc 3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews M80-4000000F2-03-32C-00-000

Description
Complete kit: Female receptacle Single Row straight cable housing and 3 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). 10A Power right-angle solder contact M80-32C suitable for 16 AWG cable, supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Single Row straight cable housing and 3 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). 10A Power right-angle solder contact M80-32C suitable for 16 AWG cable, supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-03-32C-00-000 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews
M80-4000000F2-03-32C-00-000
3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews M80-4000000F2-03-32C-00-000
Complete kit: Female receptacle Single Row straight cable housing and 3 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key). 10A Power right-angle solder contact M80-32C suitable for 16 AWG cable, supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Single Row straight cable housing and 3 right-angle power contacts. Fitted with floating jackscrews including a hexagonal socket head (accepts 2mm A/F hex or Allen key).
  • 10A Power right-angle solder contact M80-32C suitable for 16 AWG cable, supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4000000F2-03-32C-00-000
Product Name 3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
14+14 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612842 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
4 Pos. Female SIL 12 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details